FORD WSB-M2G281-D2
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 16 September 2002 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100% during electrocoat oven bake.
Document History
July 28, 2006
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE, EPOXY/GLASS FIBER LAMINATE, METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100% during...
FORD WSB-M2G281-D2
September 16, 2002
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100%...
May 16, 1995
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE -, METAL
1. SCOPE The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100%...