FORD WSB-M2G281-D2

ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE -, METAL

inactive
Buy Now
Organization: FORD
Publication Date: 16 May 1995
Status: inactive
Page Count: 9
scope:

1. SCOPE

The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100% during electrocoat oven bake.

Document History

July 28, 2006
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE, EPOXY/GLASS FIBER LAMINATE, METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100% during...
September 16, 2002
ADHESIVE, HIGH STRENGTH, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100%...
FORD WSB-M2G281-D2
May 16, 1995
ADHESIVE, HEAT CURING, EXPANDABLE - EPOXY/GLASS FIBER LAMINATE -, METAL
1. SCOPE The material defined by this specification is a heat curing, epoxy/fiberglass laminate, supplied in die cut form with a release paper backing. The epoxy layer is formulated to expand 100%...

References

Advertisement