IEC/TR 60909-1

Short-Circuit Currents in Three-Phase a.c. Systems - Part 1: Factors for the Calculation of Short-Circuit Currents According to IEC 60909-0

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2002
Status: active
Page Count: 170
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

Scope and object

This part of IEC 60909 is a technical report applicable to short-circuit currents in three-phase a.c. systems. This technical report aims at showing the origin and the application, as far as necessary, of the factors used to meet the demands of technical precision and simplicity when calculating short-circuit currents according to IEC 60909-0.

Thus this technical report is an addition to IEC 60909-0. It does not, however, change the basis for the standardized calculation procedure given in IEC 60909-0.

NOTE References are given in some cases to offer additional help, not to change the procedure laid down in the standard.

 

Document History

IEC/TR 60909-1
July 1, 2002
Short-Circuit Currents in Three-Phase a.c. Systems - Part 1: Factors for the Calculation of Short-Circuit Currents According to IEC 60909-0
Scope and object This part of IEC 60909 is a technical report applicable to short-circuit currents in three-phase a.c. systems. This technical report aims at showing the origin and the application,...
January 1, 1991
Short-Circuit Current Calculation in Three-Phase A.C. Systems Part 1: Factors for the Calculation of Short-Circuit Currents in Three-Phase A.C. Systems According to IEC 909
A description is not available for this item.

References

Advertisement