IEC/TR 60909-4

Short-Circuit Currents in Three-Phase a.c. Systems - Part 4: Examples for the Calculation of Short-Circuit Currents

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2000
Status: active
Page Count: 140
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

Scope and object

This part of IEC 60909 is a technical report intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase a.c. systems.

This technical report does not include additional requirements but gives support for the modelling of electrical equipment in the positive-sequence, the negative-sequence and the zerosequence system (clause 2) and the practical execution of calculations in a low-voltage system (clause 3), a medium-voltage system with asynchronous motors (clause 4) and a power-station unit with its auxiliary network feeding a large number of medium-voltage asynchronous motors and low-voltage motor groups (clause 5).

The three examples given in clauses 3, 4 and 5 are similar to those given in IEC 60909 (1988) but they are revised in accordance with IEC 60909-0, which replaces it.

A subclause is added to the example in clause 3 to give a comparison between the results found with the application of the equivalent voltage source at the short-circuit location following the procedure given in IEC 60909-0 on the one hand, and results found with the superposition method on the other hand, taking into account different load-flow conditions before the short circuit.

Clause 6 of this technical report gives the circuit diagram and the data of a test network and the results for a calculation carried out in accordance with IEC 60909-0, to offer the possibility for a comparison between the results found with a digital program for the calculation of short-circuit currents and the given results for I"k, ip, Ib, Ik, I"k1 and ip1 in a high-voltage network with power-station units, generators, asynchronous motors and lines in four different voltage levels 380 kV, 110 kV, 30 kV and 10 kV.

Document History

June 1, 2021
Short-circuit currents in three-phase AC systems – Part 4: Examples for the calculation of short-circuit currents
This part of IEC 60909, which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC...
IEC/TR 60909-4
July 1, 2000
Short-Circuit Currents in Three-Phase a.c. Systems - Part 4: Examples for the Calculation of Short-Circuit Currents
Scope and object This part of IEC 60909 is a technical report intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase a.c....

References

Advertisement