IEC - TR 60909-4
Short-circuit currents in three-phase AC systems – Part 4: Examples for the calculation of short-circuit currents
| Organization: | IEC |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
This part of IEC 60909, which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC systems.
This document does not include additional requirements but gives support for the modelling of electrical equipment in the positive-sequence, the negative-sequence and the zero-sequence system (Clause 4), the practical execution of calculations in a low-voltage system (Clause 5), a medium-voltage system with asynchronous motors (Clause 6) and a power station unit with its auxiliary network feeding a large number of medium-voltage asynchronous motors and low-voltage motor groups (Clause 7).
The three examples given in Clauses 5, 6 and 7 are similar to those given in IEC TR 60909-4:2000 but they are revised in accordance with IEC 60909-0, which replaces it. The example given in Clause 8 is new and mirrors the introduction of the new 6.8 of IEC 60909-0:2016.
Clause 9 gives the circuit diagram and the data of a test network and the results for a calculation carried out in accordance with IEC 60909-0, to offer the possibility for a comparison between the results found with a digital program for the calculation of short-circuit currents and the given results for " " Ik, ip, Ib, Ik, Ik1 and ip1 in a high-voltage network with power station units, generators, asynchronous motors and lines in four different voltage levels 380 kV, 110 kV, 30 kV and 10 kV.
Document History