IEC 60909-3

Short-circuit currents in three-phase a.c. systems – Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial shortcircuit currents flowing through earth

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: active
Page Count: 3
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01

Document History

IEC 60909-3
September 1, 2013
Short-circuit currents in three-phase a.c. systems – Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial shortcircuit currents flowing through earth
A description is not available for this item.
March 1, 2009
Short-circuit currents in three-phase AC systems – Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
This part of IEC 60909 specifies procedures for calculation of the prospective short-circuit currents with an unbalanced short circuit in high-voltage three-phase AC systems operating at nominal...
September 1, 2003
Short-circuit currents in three-phase a.c. systems Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial shortcircuit currents flowing through earth
This part of IEC 60909 specifies procedures for calculation of the prospective short-circuit currents with an unbalanced short circuit in high-voltage three-phase AC systems operating at nominal...
January 1, 1995
Short-Circuit Current Calculation in Three-Phase A.C. Systems - Part 3: Currents During Two Separate Simultaneous Single Phase Line-to-Earth Short Circuits and Partial Short-Circuit Currents Flowing Through Earth
A description is not available for this item.

References

Advertisement