IEC 60076-2

Power Transformers; Part 2: Temperature Rise

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 1993
Status: inactive
Page Count: 61
ICS Code (Transformers. Reactors): 29.180
scope:

This part of International Standard IEC 76 identifies transformers according to their cooling methods, defines temperature-rise limits and details the methods of test for temperature-rise measurements. It applies to transformers as defined in the scopeof IEC 76-1.

Document History

February 1, 2011
Power transformers – Part 2: Temperature rise for liquid-immersed transformers
This part of IEC 60076 applies to liquid-immersed transformers, identifies power transformers according to their cooling methods, defines temperature rise limits and gives the methods for temperature...
IEC 60076-2
April 1, 1993
Power Transformers; Part 2: Temperature Rise
This part of International Standard IEC 76 identifies transformers according to their cooling methods, defines temperature-rise limits and details the methods of test for temperature-rise...
January 1, 1993
Power Transformers Part 2: Temperature Rise
A description is not available for this item.

References

Advertisement