SNV - SN EN 1057
Copper and copper alloys – Seamless, round copper tubes for water and gas in sanitary and heating applications
inactive
| Organization: | SNV |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
Document History
June 1, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes.
It is applicable to tubes having an outside diameter from 6 mm...
SN EN 1057
August 1, 2006
Copper and copper alloys – Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.