SNV - SN EN 1057+A1
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
| Organization: | SNV |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes.
It is applicable to tubes having an outside diameter from 6 mm up to and including 267 mm for:
- distributing networks for hot water and cold water;
- hot water heating systems, including panel heating systems (under-floor, wall, overhead);
- domestic gas and liquid fuel distribution;
- waste water sanitation.
It is also applicable to seamless round copper tubes intended to be pre-insulated before use for any of the above purposes.
Document History