SNV - SN EN 483/A2/AC
Gas-fired central heating boilers – Type C boilers of nominal heat input not exceeding 70 kW
inactive, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
SN EN 483/A2/AC
September 1, 2006
Gas-fired central heating boilers – Type C boilers of nominal heat input not exceeding 70 kW
A description is not available for this item.
December 1, 1999
Gas-fired central heating boilers - Type C boilers of nominal heat input not exceeding 70 kW
This standard specifies the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...