ASTM International - ASTM E220-86(1996)e1

Standard Test Method for Calibration of Thermocouples By Comparison Techniques

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1996
Status: inactive
Page Count: 12
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This test method covers the techniques of thermocouple calibration based upon comparisons of thermocouple indications with those of a reference thermometer, different from methods involving the use of fixed points. The precise evaluation of the electromotive force (emf)-temperature relation of a thermocouple is accomplished by determining its emf output at each of a series of measured temperatures. Calibrations are covered over temperature ranges appropriate to the individual types of thermocouples within an over-all range from about -180 to 1700°C (-290 to 2660°F).

1.2 In general, the test method is applicable to bare wire thermocouples or sheathed thermocouples. The latter may require special care to control thermal conduction losses.

Document History

May 1, 2025
Standard Test Method for Calibration of Thermocouples by Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
September 1, 2019
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
November 1, 2013
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
November 1, 2007
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
May 1, 2007
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
May 1, 2007
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
May 10, 2002
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
ASTM E220-86(1996)e1
November 10, 1996
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method covers the techniques of thermocouple calibration based upon comparisons of thermocouple indications with those of a reference thermometer, different from methods involving the...
Advertisement