ASTM International - ASTM E220-02

Standard Test Method for Calibration of Thermocouples By Comparison Techniques

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 15
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges appropriate to the individual types of thermocouples within an overall range from approximately - 195 to 1700 °C (- 320 to 3100 °F).

1.2 In general, this method is applicable to unused thermocouples. This method does not apply to used thermocouples due to their potential material inhomogeneity-the effects of which cannot be identified or quantified by standard calibration techniques. Thermocouples with large-diameter thermoelements and sheathed thermocouples may require special care to control thermal conduction losses.

1.3 In this method, all values of temperature are based on the International Temperature Scale of 1990. See Guide E 1594.

1.4 This standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

May 1, 2025
Standard Test Method for Calibration of Thermocouples by Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
September 1, 2019
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
November 1, 2013
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
November 1, 2007
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
May 1, 2007
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
May 1, 2007
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
ASTM E220-02
May 10, 2002
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This method describes the principles, apparatus, and procedure for calibrating thermocouples by comparison with a reference thermometer. Calibrations are covered over temperature ranges...
November 10, 1996
Standard Test Method for Calibration of Thermocouples By Comparison Techniques
1.1 This test method covers the techniques of thermocouple calibration based upon comparisons of thermocouple indications with those of a reference thermometer, different from methods involving the...
Advertisement