ASTM International - ASTM B341/B341M-00
Standard Specification for Aluminum-Coated (Aluminized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR/AZ)
| Organization: | ASTM International |
| Publication Date: | 10 April 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
scope:
1.1 This specification covers round, aluminum-coated steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, steel reinforced (ACSR).
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in., inclusive.
1.3 The values stated in inch-pound units are to be regarded as the standard, with the exception of resistivity. The values given in parentheses are for information only.
Document History