ASTM International - ASTM B341/B341M-02
Standard Specification for Aluminum-Coated (Aluminized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR/AZ) (Withdrawn 2007)
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
scope:
1.1 This specification covers round, aluminum-coated steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, steel reinforced (ACSR).
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.60 to 4.80 mm, inclusive.
1.3 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
Document History