ASTM International - ASTM B361-95

Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 5
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or socket-end parts, such as 45° elbows, 180° return bends, 90° short radius elbows, and other types made to the dimensional standards specified by ANSI B16.9, B16.11, and B16.28.

Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum-alloy.

1.2 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A1.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2024
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or...
May 1, 2016
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term “welding fittings” applies to butt-welding or...
November 1, 2008
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term “welding fittings” applies to butt-welding or...
June 10, 2002
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or...
ASTM B361-95
January 1, 1995
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or...
Advertisement