ASTM International - ASTM B361-02

Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2002
Status: inactive
Page Count: 5
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or socket-end parts, such as 45 elbows, 180 return bends, 90 short radius elbows, and other types made to the dimensional standards specified by ASME B16.9 and B16.11.

Note 1-Throughout this specification use of the term alloyin the general sense includes aluminum as well as aluminum-alloy.

1.2 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and heal practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The aluminum or aluminum-alloy material used in the manufacture... View More

Document History

October 1, 2024
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or...
May 1, 2016
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term “welding fittings” applies to butt-welding or...
November 1, 2008
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term “welding fittings” applies to butt-welding or...
ASTM B361-02
June 10, 2002
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or...
January 1, 1995
Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
1.1 This specification covers only factory-made wrought aluminum and aluminum-alloy welding fittings in contrast to field-made fittings. The term "welding fittings" applies to butt-welding or...
Advertisement