ASTM International - ASTM B443-00e1

Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2000
Status: inactive
Page Count: 8
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip.

1.1.1 Alloy UNS N06625 products are furnished in two grades of different heat-treated conditions:

Grade 1 (Annealed)--Material is normally employed in service temperatures up to 1100oF (593oC).

Grade 2(Solution Annealed)--Material is normally employed in service temperatures above 1100oF (593oC) when resistance to creep and rupture is required.

Note 1--Hot-working or reannealing may change properties significantly, depending on working history and temperatures.

1.1.2 Alloy UNS N06219 is supplied in solution annealed condition only.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2026
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy and Nickel-Chromium-Molybdenum-Silicon Alloy Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219) plate, sheet, and strip. 1.1.1 Alloy UNS N06625...
November 1, 2019
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy and Nickel-Chromium-Molybdenum-Silicon Alloy Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 plate, sheet, and strip. 1.1.1 Alloy UNS...
October 1, 2014
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy(UNS N06625) and Nickel-Chromium-Molybdenum-SiliconAlloy (UNS N06219) Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 plate, sheet, and strip. 1.1.1 Alloy UNS...
October 1, 2009
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS...
November 1, 2005
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS N06625...
ASTM B443-00e1
August 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS N06625...
Advertisement