ASTM International - ASTM B443-00(2005)

Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 8
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip.

1.1.1 Alloy UNS N06625 products are furnished in two grades of different heat-treated conditions:

Grade 1 (Annealed)

Material is normally employed in service temperatures up to 1100F (593C).

Grade 2 (Solution Annealed)

Material is normally employed in service temperatures above 1100F (593C) when resistance to creep and rupture is required. Note 1

Hot-working or reannealing may change properties significantly, depending on working history and temperatures.

1.1.2 Alloy UNS N06219 is supplied in solution annealed condition only.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS No. N06625) and nickel-chromium-molybdenum-silicon alloy (UNS No. N06219) plates, sheets, and strips.... View More

Document History

July 1, 2026
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy and Nickel-Chromium-Molybdenum-Silicon Alloy Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219) plate, sheet, and strip. 1.1.1 Alloy UNS N06625...
November 1, 2019
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy and Nickel-Chromium-Molybdenum-Silicon Alloy Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 plate, sheet, and strip. 1.1.1 Alloy UNS...
October 1, 2014
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy(UNS N06625) and Nickel-Chromium-Molybdenum-SiliconAlloy (UNS N06219) Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)3 plate, sheet, and strip. 1.1.1 Alloy UNS...
October 1, 2009
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS...
ASTM B443-00(2005)
November 1, 2005
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS N06625...
August 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Columbium Alloy (UNS N06625) and Nickel-Chromium-Molybdenum-Silicon Alloy (UNS N06219)* Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-columbium alloy (UNS N06625) and nickel-chromium-molybdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS N06625...
Advertisement