ASTM International - ASTM B455-01
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
| Organization: | ASTM International |
| Publication Date: | 10 October 2001 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500.
1.1.1 Pipe, tube, or other hollow section products are not included in this specification.
1.2 Units-The values stated in inch-pound units are the standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
Document History