ASTM International - ASTM B455-10

Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500.

1.1.1 Pipe, tube, or other hollow section products are not included in this specification.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500.... View More

Document History

October 1, 2017
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and...
ASTM B455-10
April 1, 2010
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
This specification covers the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500. The...
March 1, 2005
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
This specification covers the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500. The...
October 10, 2001
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and...
October 10, 2001
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and...
Advertisement