ASTM International - ASTM B483/B483M-00

Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 8
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 3), and tempers shown in Table 2. Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083 in. and only in non-heat-treatable alloys.

Note 1-For drawn seamless tubes, see Specification B210, for tubes to be used in condensers and heat exchangers, Specification B234, and for seamless pipe, Specification B241/B241M. Note 2-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

1.2 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.3 A complete metric companion to Specification B483 has been developed-B483M; therefore, no metric equivalents appear in this specification.

Document History

May 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications and climate control (HVAC) in the alloys...
May 1, 2013
Standard Specification for Aluminum and Aluminum-Alloy Drawn Pipe for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications in the alloys (Note 2), and tempers shown in...
May 1, 2013
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications in the alloys (Note 2), and tempers shown in...
April 10, 2003
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Pipe for General Purpose Applications (Withdrawn 2012)
1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 0), and tempers shown in . Coiled tubes are...
December 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 0), and tempers shown in . Coiled tubes are...
ASTM B483/B483M-00
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 3), and tempers shown in Table 2. Coiled tubes...
Advertisement