ASTM International - ASTM B483/B483M-02

Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2002
Status: inactive
Page Count: 8
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 0), and tempers shown in . Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083 in. [2.00 mm] and only in non-heat-treatable alloys.

Note 1-For drawn seamless tubes, see Specifications B 210 and B 210M, for tubes to be used in condensers and heat exchangers, Specifications B 234 and B 234M, and for seamless pipe, Specification B 241/B 241M.

Note 2-Throughout this specification use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

1.2 Alloy and temper designations are in accordance with ANSI H35.1 and H35.1M. The equivalent Unified Number System alloy designations are those of preceded by A9, for example A91060 for aluminum 1060 in accordance with Practice E 527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

May 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications and climate control (HVAC) in the alloys...
May 1, 2013
Standard Specification for Aluminum and Aluminum-Alloy Drawn Pipe for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications in the alloys (Note 2), and tempers shown in...
May 1, 2013
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications in the alloys (Note 2), and tempers shown in...
April 10, 2003
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Pipe for General Purpose Applications (Withdrawn 2012)
1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 0), and tempers shown in . Coiled tubes are...
ASTM B483/B483M-02
December 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 0), and tempers shown in . Coiled tubes are...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications
1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 3), and tempers shown in Table 2. Coiled tubes...
Advertisement