ASTM International - ASTM D982-63(1971)

Method of Test for Organic Nitrogen in Paper and Paperboard (Withdrawn 1980)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1963
Status: inactive

Document History

May 1, 2022
Standard Test Method for Organic Nitrogen in Paper and Paperboard
1.1 This test method covers the determination of nitrogenous organic materials in paper and paperboard, which typically are used to reduce the thermal degradation of the cellulose in the paper and...
November 1, 2016
Standard Test Method for Organic Nitrogen in Paper and Paperboard
1.1 This test method covers the determination of nitrogenous organic materials in paper and paperboard, which typically are used to reduce the thermal degradation of the cellulose in the paper and...
October 1, 2009
Standard Test Method for Organic Nitrogen in Paper and Paperboard
1.1 This test method covers the determination of nitrogenous organic materials in paper and paperboard, which typically are used to reduce the thermal degradation of the cellulose in the paper and...
October 1, 2005
Standard Test Method for Organic Nitrogen in Paper and Paperboard
1.1 This test method covers the determination of nitrogenous organic materials in paper and paperboard, which typically are used to reduce the thermal degradation of the cellulose in the paper and...
January 1, 1965
Method of Test for Organic Nitrogen in Paper and Paperboard
A description is not available for this item.
ASTM D982-63(1971)
January 1, 1963
Method of Test for Organic Nitrogen in Paper and Paperboard (Withdrawn 1980)
A description is not available for this item.
Advertisement