ASTM International - ASTM D982-05
Standard Test Method for Organic Nitrogen in Paper and Paperboard
| Organization: | ASTM International |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Paper and board): | 85.060 |
scope:
1.1 This test method covers the determination of nitrogenous organic materials in paper and paperboard, which typically are used to reduce the thermal degradation of the cellulose in the paper and paperboard.
1.2 The nitrogen determination by this method does not include the nitrogen in nitro compounds, nitrates, nitrites, azo, hydrazine, cyanide, or pyridine ring-type compounds, none of which are normally found in paper and paperboard. There is no known modification of the method that is applicable to all nitrogenous compounds.
Document History