ASTM International - ASTM B654-92(1999)

Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 4
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers hafnium-alloyed niobium foil, sheet, strip, and plate.

Note-Committee B-10 has adopted "niobium" as the designation for Element 41, formerly named "columbium."

1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10% hafnium and 1% titanium.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 15, of this Specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 10, 2003
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers niobium-hafnium-titanium alloy foil, sheet, strip, and plate. Note 1—Committee B10 has adopted "niobium" as the designation for Element 41, formerly named...
ASTM B654-92(1999)
May 10, 1999
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers hafnium-alloyed niobium foil, sheet, strip, and plate. Note-Committee B-10 has adopted "niobium" as the designation for Element 41, formerly named "columbium." 1.2 The...
Advertisement