ASTM International - ASTM B654-03

Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 5
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers niobium-hafnium-titanium alloy foil, sheet, strip, and plate.

Note 1-Committee B10 has adopted "niobium" as the designation for Element 41, formerly named "columbium."

1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10 % hafnium and 1 % titanium.

1.3 Except for dimensional tolerances in Table 4, the values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM B654-03
May 10, 2003
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers niobium-hafnium-titanium alloy foil, sheet, strip, and plate. Note 1—Committee B10 has adopted "niobium" as the designation for Element 41, formerly named...
May 10, 1999
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers hafnium-alloyed niobium foil, sheet, strip, and plate. Note-Committee B-10 has adopted "niobium" as the designation for Element 41, formerly named "columbium." 1.2 The...
Advertisement