ASTM International - ASTM B668-00

Standard Specification for UNS N08028 Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 2
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers UNS N08028 seamless cold-finished tubes intended for general corrosive service. The general requirements are covered in Specification B829.

1.2 This specification covers tubes 5/8 to 5 in. (15.9 to 127 mm), inclusive, in wall thickness.

Note 1-Tubing having other dimensions may be furnished upon agreement between the manufacturer and the purchaser, provided such tubes comply with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2023
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy?Seamless Pipe and Tube
1.1 This specification covers UNS N08028 and N08029 seamless cold-finished or hot-finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound units are to be...
April 1, 2019
Standard Specification for UNS N08028 and N08029 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 and N08029 seamless cold-finished or hot-finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification...
May 15, 2014
Standard Specification for UNS N08028 and N08029 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 and N08029 seamless cold-finished or hot finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification...
October 1, 2010
Standard Specification for UNS N08028 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 seamless cold-finished or hot finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification B829. 1.2...
November 1, 2005
Standard Specification for UNS N08028 Seamless Pipe and Tube
This specification covers the standard requirements for UNS N08028 seamless cold-finished or hot-finished pipe and tube intended for general corrosive services. The pipe and tube shall be furnished...
ASTM B668-00
May 10, 2000
Standard Specification for UNS N08028 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 seamless cold-finished tubes intended for general corrosive service. The general requirements are covered in Specification B829. 1.2 This specification...
Advertisement