ASTM International - ASTM B668-05

Standard Specification for UNS N08028 Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 2
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers UNS N08028 seamless cold-finished or hot finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification B 829.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to be come familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard requirements for UNS N08028 seamless cold-finished or hot-finished pipe and tube intended for general corrosive services. The pipe and tube shall be... View More

Document History

November 1, 2023
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy?Seamless Pipe and Tube
1.1 This specification covers UNS N08028 and N08029 seamless cold-finished or hot-finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound units are to be...
April 1, 2019
Standard Specification for UNS N08028 and N08029 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 and N08029 seamless cold-finished or hot-finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification...
May 15, 2014
Standard Specification for UNS N08028 and N08029 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 and N08029 seamless cold-finished or hot finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification...
October 1, 2010
Standard Specification for UNS N08028 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 seamless cold-finished or hot finished pipe and tube intended for general corrosive service. The general requirements are covered in Specification B829. 1.2...
ASTM B668-05
November 1, 2005
Standard Specification for UNS N08028 Seamless Pipe and Tube
This specification covers the standard requirements for UNS N08028 seamless cold-finished or hot-finished pipe and tube intended for general corrosive services. The pipe and tube shall be furnished...
May 10, 2000
Standard Specification for UNS N08028 Seamless Pipe and Tube
1.1 This specification covers UNS N08028 seamless cold-finished tubes intended for general corrosive service. The general requirements are covered in Specification B829. 1.2 This specification...
Advertisement