ASTM International - ASTM B672-95

Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1985
Status: inactive
Page Count: 6
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar and wire.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

November 1, 2018
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire (Withdrawn 2023)
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)2 bar. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given...
February 1, 2013
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given...
November 1, 2007
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700) bar. The final treatment of the material shall be a solution anneal. Straightening or cold finishing,...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This...
ASTM B672-95
January 1, 1985
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar and wire. 1.2 The values stated in inch-pound units are to be regarded as the standard.
Advertisement