ASTM International - ASTM B672-02

Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 6
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2018
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire (Withdrawn 2023)
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)2 bar. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given...
February 1, 2013
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given...
November 1, 2007
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700) bar. The final treatment of the material shall be a solution anneal. Straightening or cold finishing,...
ASTM B672-02
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This...
January 1, 1985
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)* bar and wire. 1.2 The values stated in inch-pound units are to be regarded as the standard.
Advertisement