ASTM International - ASTM B710-99

Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 2
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service.

1.2 The pipe covered is nominal pipe sizes up to and including size 12, with the nominal wall thicknesses given as Schedules 5S, 10S, 40S, and 80S. Table 2 of Specification B775 is based on Table A1 of ANSI B36.19 and gives the nominal dimension of these sizes. Table 3 of Specification B775 lists the dimensional requirements of these sizes. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2025
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
October 1, 2020
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
October 1, 2020
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
April 1, 2020
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
May 1, 2015
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
October 1, 2009
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal pipe...
February 1, 2004
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal pipe...
ASTM B710-99
May 10, 1999
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal pipe...
Advertisement