ASTM International - ASTM B710-04

Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 2
scope:

1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service.

1.2 The pipe covered is nominal pipe sizes up to and including size 12, with the nominal wall thicknesses given as Schedules 5S, 10S, 40S, and 80S. of Specification B 775 is based on Table A1 of ANSI B36.19 and gives the nominal dimension of these sizes. Table 3 of Specification B 775 lists the dimensional requirements of these sizes. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N08330 and N08332 high-temperature alloy welded pipes for heat-resisting applications and general corrosive service. The pipes should be made from the flat-rolled... View More

Document History

July 1, 2025
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
October 1, 2020
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
October 1, 2020
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
April 1, 2020
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
May 1, 2015
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification2 covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal...
October 1, 2009
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal pipe...
ASTM B710-04
February 1, 2004
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal pipe...
May 10, 1999
Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
1.1 This specification covers alloys UNS N08330 and UNS N08332 in the form of welded pipe intended for heat-resisting applications and general-corrosive service. 1.2 The pipe covered is nominal pipe...
Advertisement