ASTM International - ASTM B722-95(2000)

Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 2
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general requirements for pipe and tube are covered in Specification B829.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube (Withdrawn 2021)
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
December 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
December 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
October 10, 2002
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
ASTM B722-95(2000)
January 1, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
Advertisement