ASTM International - ASTM B722-06(2011)

Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2006
Status: inactive
Page Count: 2
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general requirements for pipe and tube are covered in Specification B829.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers hot or cold-finished seamless pipes made from NUS N06333 alloy that is intended for heat and corrosion resistance applications. The chemical composition, dimensions and... View More

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube (Withdrawn 2021)
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
December 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
ASTM B722-06(2011)
December 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
October 10, 2002
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
January 1, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
1.1 This specification covers alloy N06333 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat-resisting applications and general corrosive service. The general...
Advertisement