ASTM International - ASTM D5900-98

Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1998
Status: inactive
Page Count: 3
scope:

1.1 This standard covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards.

1.2 IRM, as evaluated and referenced in Practice D4678, are vitally important to conduct product, specification, and development testing in the rubber and carbon black industries.

1.3 Before a new lot of material can be accepted as an IRM, it must comply with the specifications prescribed in this specification. However, these specification are only part of the requirements. Other requirements as given in Practice D 4678 shall be met before a candidate material can be formally accepted as an IRM.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2...
November 1, 2020
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2...
September 1, 2017
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
September 1, 2017
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
June 1, 2016
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
November 1, 2015
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
July 15, 2015
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
July 1, 2015
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
June 1, 2015
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM) This specification is under the jurisdiction of ASTM Committee D11 on Rubber and is the direct responsibility of Subcommittee D11.20 on Compounding Materials and Procedures. Current edition approved June 1, 2015. Published July 2015. Originally approved in 1996. Last previous edition approved in 2014 as  - 14a. DOI: 10.1520/D5900-15.
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
September 1, 2014
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
July 1, 2014
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
January 1, 2013
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards....
May 1, 2012
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2...
July 1, 2010
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2...
May 1, 2010
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2...
November 1, 2008
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D 4678 and other standards. 1.2...
July 1, 2008
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D 4678 and other standards. 1.2...
November 1, 2003
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D 4678 and other standards. 1.2...
December 10, 2002
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This standard covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D 4678 and other standards. 1.2 IRMs,...
ASTM D5900-98
July 10, 1998
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
1.1 This standard covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards. 1.2 IRM, as...
Advertisement