ASTM International - ASTM D5900-12
Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Manufacturing processes in the rubber and plastics industries): | 83.020 |
significance And Use:
IRMs are vitally important in product and specification testing, in research and development work, in technical service work, and in quality control operations in the rubber and carbon black... View More
scope:
1.1 This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in Practice D4678 and other standards.
1.2 IRMs, as evaluated and referenced in Practice D4678, are vitally important to conduct product, specification, and development testing in the rubber and carbon black industries.
1.3 Before a new lot of material can be accepted as an IRM, it must comply with the specifications prescribed in this specification. However, these specifications are only part of the requirements. Other requirements as given in Practice D4678 shall be met before a candidate material can be formally accepted as an IRM.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the chemical and physical quality specifications or requirements, or both, for Industry Reference Materials (IRMs) as cited in a certain practice and other standards.... View More
Document History