ASTM International - ASTM B740-96
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
| Organization: | ASTM International |
| Publication Date: | 10 September 1996 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers copper-nickel-tin alloy strip. The following alloys are covered:
Nominal Composition Weight % Copper Alloy UNS No. 2 Copper Nickel Tin C72700 85 9 6 C72900 77 15 8 C72650 87.5 7.5 5
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History