ASTM International - ASTM B740-02

Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys:

Nominal Composition Weight %
Copper Alloy UNS No.
CopperNickelTin
C727008596
C7290077158
C7265087.57.55

1.2 Units-The values stated in inch-pound units and the values stated in SI units in Table 5 are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units and are provided for information only and are not considered standard.

abstract:

This specification establishes the requirements for copper-nickel-tin spinodal alloy strips with Copper Alloy UNS Nos. C72700, C72900, and C72650. Tempers are available as follows: TB00 (solution... View More

Document History

October 1, 2021
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip for Copper Alloy UNS Nos. C72700, C72900, and C72650 in the following alloys: Copper Alloy UNS No. Nominal...
May 1, 2015
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys: Copper Alloy UNS No. Nominal Composition Weight % Copper Nickel Tin C72700 85  9 6...
August 15, 2009
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys: Copper Alloy UNS No. Nominal Composition Weight % Copper Nickel Tin C72700 85 9 6...
ASTM B740-02
July 10, 2002
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys: Nominal Composition Weight % Copper Alloy UNS...
September 10, 1996
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification covers copper-nickel-tin alloy strip. The following alloys are covered: Nominal Composition Weight % Copper Alloy UNS No. 2 Copper Nickel Tin C72700 85 9 6 C72900 77 15 8...
Advertisement