ASTM International - ASTM B742-90(2000)

Standard Specification for Fine Silver Electrical Contact Fabricated Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 4
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers fine silver grade 99.9% in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications.

1.2 The electrical contact properties may vary dependent upon the method of manufacture (refer to 6.3).

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. It is also the responsibility of the user to become familiar with all hazards, including those identified in the appropriate Material Safety Data Sheet for this material as provided by the manufacturer.

1.4 The values stated in inch-pound units are to be regarded as the standard. The SI units may be approximate.

Document History

May 1, 2012
Standard Specification for Fine Silver Electrical Contact Fabricated Material (Withdrawn 2019)
1.1 This specification covers fine silver grade 99.9 % in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. 1.2 The electrical contact...
June 1, 2006
Standard Specification for Fine Silver Electrical Contact Fabricated Material
1.1 This specification covers fine silver grade 99.9 % in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. 1.2 The electrical contact...
ASTM B742-90(2000)
January 1, 2000
Standard Specification for Fine Silver Electrical Contact Fabricated Material
1.1 This specification covers fine silver grade 99.9% in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. 1.2 The electrical contact...
Advertisement