ASTM International - ASTM B742-90(2006)

Standard Specification for Fine Silver Electrical Contact Fabricated Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 3
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers fine silver grade 99.9 % in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications.

1.2 The electrical contact properties may vary dependent upon the method of manufacture (refer to ).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for infomraiton only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards, including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers fine silver electrical contact fabricated material. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. The sheet and strip... View More

Document History

May 1, 2012
Standard Specification for Fine Silver Electrical Contact Fabricated Material (Withdrawn 2019)
1.1 This specification covers fine silver grade 99.9 % in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. 1.2 The electrical contact...
ASTM B742-90(2006)
June 1, 2006
Standard Specification for Fine Silver Electrical Contact Fabricated Material
1.1 This specification covers fine silver grade 99.9 % in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. 1.2 The electrical contact...
January 1, 2000
Standard Specification for Fine Silver Electrical Contact Fabricated Material
1.1 This specification covers fine silver grade 99.9% in fabricated form. The forms covered are tubing, rod, wire, strip, and sheet for electrical contact applications. 1.2 The electrical contact...
Advertisement