ASTM International - ASTM D6287-98

Standard Practice for Cutting Film and Sheeting Test Specimens

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1998
Status: inactive
Page Count: 2
ICS Code (Cutting tools in general): 25.100.01
scope:

1.1 This practice covers equipment and techniques for cutting film and sheeting specimens for testing. The specimens are nick-free, non-stretched and can be rapidly prepared.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no similar or equivalent ISO standard.

Document History

December 15, 2017
Standard Practice for Cutting Film and Sheeting Test Specimens
1.1 This practice covers equipment and techniques for cutting film and sheeting specimens for testing.2 The specimens are nick-free, non-stretched and can be rapidly prepared. 1.2 The values given...
September 1, 2009
Standard Practice for Cutting Film and Sheeting Test Specimens
Many test methods including Test Methods D 882 , D 2838 , and F 88 require the use of narrow strips of varying length. The quality of the sample preparation directly affects test results. This...
March 1, 2005
Standard Practice for Cutting Film and Sheeting Test Specimens
Many test methods including Test Methods D 882, D 2838 and F 88 require the use of narrow strips of varying length. The quality of the sample preparation directly affects test results. This practice...
ASTM D6287-98
July 10, 1998
Standard Practice for Cutting Film and Sheeting Test Specimens
1.1 This practice covers equipment and techniques for cutting film and sheeting specimens for testing. The specimens are nick-free, non-stretched and can be rapidly prepared. 1.2 This standard does...
Advertisement