ASTM International - ASTM D6287-05
Standard Practice for Cutting Film and Sheeting Test Specimens
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cutting tools in general): | 25.100.01 |
significance And Use:
Many test methods including Test Methods D 882, D 2838 and F 88 require the use of narrow strips of varying length. The quality of the sample preparation directly affects test results. This... View More
scope:
1.1 This practice covers equipment and techniques for cutting film and sheeting specimens for testing. The specimens are nick-free, non-stretched and can be rapidly prepared.
1.2 The values given in SI units are to be considered the standard. The values given in brackets are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1
There is no similar or equivalent ISO standard.
Document History