ASTM International - ASTM B750-99e1
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy in Ingot Form for Hot-Dip Coatings
| Organization: | ASTM International |
| Publication Date: | 10 May 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy (UNS Z38510) in ingot form for remelting for use in the production of hot-dip coatings on steel. Alloy composition is specified in .
1.2 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
Document History