ASTM International - ASTM B750-09
Standard Specification for GALFAN (Zinc-5 % Aluminum-Mischmetal) Alloy in Ingot Form for Hot-Dip Coatings
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers GALFAN, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy (UNS Z38510) in ingot form for remelting for use in the production of hot-dip coatings on steel. Alloy composition is specified in Table 1.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
TABLE 1 GALFAN, Zn-5Al-MM Alloy Ingot Chemical
RequirementsA,B,C,D,E
| Element | UNS Z38510 Composition,% |
|---|---|
| Aluminum
F | 4.2-6.2 |
| Cerium + lanthanum, total | 0.03-0.10 |
| Iron, max | 0.075 |
| Silicon, max | 0.015 |
| Lead
G, max | 0.005 |
| Cadmium
G, max | 0.005 |
| Tin
G, max | 0.002 |
| Others
H, each, max | 0.02 |
| Others
H, total, max | 0.04 |
| Zinc | Remainder |
A For purposes of acceptance and rejection, the observed value or calculated value obtained from analysis should be rounded to the nearest unit in the last right-hand place of figures, used in expressing the specified limit, in accordance with the rounding procedure prescribed in Section 3 of Practice E29.
B By agreement between purchaser and supplier, analysis may be required and limits established for elements or compounds not specified in the table of chemical composition.
C GALFAN, Zn-5Al-MM alloy ingot for hot-dip coatings may contain antimony, copper, and magnesium in amounts of up to 0.002, 0.1, and 0.05 %, respectively. No harmful effects have ever been noted due to the presence of these elements up to these concentrations and, therefore, analyses are not required for these elements.
D Magnesium may be specified by the buyer up to 0.1 % maximum.
E Zirconium and titanium may each be specified by the buyer up to 0.02 % maximum.
F Aluminum may be specified by the buyer up to 12 % maximum.
G Lead and cadmium, and to a lesser extent tin and antimony, are known to cause intergranular corrosion in zinc-aluminum alloys. For this reason it is important to maintain the levels of these elements below the limits specified.
H Except antimony, copper, magnesium, zirconium, and titanium.
abstract:
This specification covers GALFAN, zinc-aluminum-mischm
Document History