ASTM International - ASTM B752-01

Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 4
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

April 1, 2011
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. Material for this specification shall be melted by conventional processes...
April 1, 2011
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. Material for this specification shall be melted by conventional processes...
March 1, 2006
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. Material for this specification shall be melted by conventional processes...
ASTM B752-01
November 10, 2001
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. 1.2 The values stated in either inch-pound units or SI units are to...
November 10, 2001
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications. 1.2 The values stated in either inch-pound units or SI units are to...
Advertisement