ASTM International - ASTM B752-97
Standard Specification for Castings, Zirconium-Base, Corrosion Resistant, for General Application
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers zirconium and zirconium-alloy castings for general corrosion-resistant and industrial applications.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History