ASTM International - ASTM D6350-98
Standard Test Method for Mercury Sampling and Analysis in Natural Gas by Atomic Fluorescence Spectroscopy
| Organization: | ASTM International |
| Publication Date: | 10 November 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Other standards related to analytical chemistry): | 71.040.99 |
| ICS Code (Natural gas): | 75.060 |
scope:
1.1 This test method covers the determination of total mercury in natural gas streams down to 0.001 ug/m3. It includes procedures to both obtaining a representative sample and the atomic fluorescence detection of the analyte. This procedure can be applied for both organic and inorganic mercury compounds.
1.2 Both, inch-pound and SI (metric) units of measurement are used throughout this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History