ASTM International - ASTM D6350-98(2003)

Standard Test Method for Mercury Sampling and Analysis in Natural Gas by Atomic Fluorescence Spectroscopy (Withdrawn 2012)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 6
ICS Code (Physicochemical methods of analysis): 71.040.50
significance And Use:

This test method can be used to determine the total mercury concentration of a natural gas stream down to 0.001 μg/m3. It can be used to assess compliance with environmental... View More

scope:

1.1 This test method covers the determination of total mercury in natural gas streams down to 0.001 μg/m3. It includes procedures to both obtaining a representative sample and the atomic fluorescence detection of the analyte. This procedure can be applied for both organic and inorganic mercury compounds.

1.2 Both, inch-pound and SI (metric) units of measurement are used throughout this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use.

Document History

May 1, 2024
Standard Test Method for Mercury Sampling and Analysis in Natural Gas and Other Gaseous Fuels by Amalgamation Atomic Fluorescence Spectroscopy
1.1 This test method covers the determination of total mercury in gaseous fuels at concentrations down to 0.001?μg m-3. It includes procedures for obtaining a representative sample and for the...
February 1, 2014
Standard Test Method for Mercury Sampling and Analysis in Natural Gas by Atomic Fluorescence Spectroscopy (Withdrawn 2023)
4.1 This test method can be used to determine the total mercury concentration of a natural gas stream down to 0.001 μg/m3. It can be used to assess compliance with environmental regulations, predict...
ASTM D6350-98(2003)
May 10, 2003
Standard Test Method for Mercury Sampling and Analysis in Natural Gas by Atomic Fluorescence Spectroscopy (Withdrawn 2012)
This test method can be used to determine the total mercury concentration of a natural gas stream down to 0.001 μg/m3. It can be used to assess compliance with environmental regulations, predict...
November 10, 1998
Standard Test Method for Mercury Sampling and Analysis in Natural Gas by Atomic Fluorescence Spectroscopy
1.1 This test method covers the determination of total mercury in natural gas streams down to 0.001 ug/m3. It includes procedures to both obtaining a representative sample and the atomic fluorescence...
Advertisement