ASTM International - ASTM B26/B26M-01

Standard Specification for Aluminum-Alloy Sand Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1.

1.2 Alloy and temper designations are in accordance with ANSI H35.1 and H35.1M. Unified Numbering System alloy designations are in accordance with Practice E527.

1.3 Unless the order specifies the "M" specification designation, the material shall be furnished to the inch-pound units.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A1and Annex A2.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standards. The SI units are shown in brackets or in separate tables or columns. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

December 1, 2025
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification2 covers all registered3 aluminum-alloy sand castings with the most common designated as shown in Table 1. 1.2 This specification is for aluminum-alloy sand castings used in...
May 15, 2018
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification2 covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is for aluminum-alloy sand castings used in general purpose applications. It may...
May 15, 2018
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification2 covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is for aluminum-alloy sand castings used in general purpose applications. It may...
October 1, 2014
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification2 covers aluminum-alloy sand castings designated as shown in Table 1. (A) Contains silver 0.40-1.0 %. (B) If iron exceeds 0.45 %, manganese content shall not be less than one...
October 1, 2014
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification2 covers aluminum-alloy sand castings designated as shown in Table 1. (A) Contains silver 0.40-1.0 %. (B) If iron exceeds 0.45 %, manganese content shall not be less than one...
May 1, 2012
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is for aluminum-alloy sand castings used in general purpose applications. It may not...
December 1, 2011
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy sand castings used in aerospace applications....
May 1, 2009
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy sand castings used in aerospace applications....
September 1, 2005
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in . 1.2 This specification is not intended for aluminum-alloy sand castings used in aerospace applications. 1.3 Alloy...
April 10, 2003
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy sand castings used in aerospace applications. 1.3...
October 10, 2002
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1 and H35.1M. Unified Numbering System...
ASTM B26/B26M-01
April 10, 2001
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1 and H35.1M. Unified Numbering System...
April 10, 2001
Standard Specification for Aluminum-Alloy Sand Castings
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1 and H35.1M. Unified Numbering System...
January 1, 1997
Standard Specification for Aluminum-Alloy Sand Castings
A description is not available for this item.
Advertisement