ASTM International - ASTM B757-00

Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 5
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications.

1.2 This specification covers pipe sizes in schedules shown in Table 1.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information only.

1.4 The following precautionary caveat pertains only to the test method portion, Section 13, of this specification: This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe (Withdrawn 2021)
1.1 This specification covers welded UNS N061102 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1....
October 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys
(UNS N06110) Welded Pipe
1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1....
June 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe
1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in . 1.3 The...
ASTM B757-00
October 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe
1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1....
Advertisement